U.S. Plastic Corporation White Canisters and Colored Lids 2573

Description
White opaque canisters are made from high density polyethylene and molded white in color. Ideal for most food products as well as chemicals, cosmetics and powders. 120mm caps have a 1" deep skirt, 16 vertical ribs on outer edge and triple lead threads that seals like no other 120mm plastic cap on the market. 3 separate threads insure proper sealing of powders or liquids. Meet FDA standards. Lids and canisters sold separately. Dimensions: 4.893" Diameter x 8.5" High.
Description
White opaque canisters are made from high density polyethylene and molded white in color. Ideal for most food products as well as chemicals, cosmetics and powders. 120mm caps have a 1" deep skirt, 16 vertical ribs on outer edge and triple lead threads that seals like no other 120mm plastic cap on the market. 3 separate threads insure proper sealing of powders or liquids. Meet FDA standards. Lids and canisters sold separately. Dimensions: 4.893" Diameter x 8.5" High.

Suppliers

Company
Product
Description
Supplier Links
White Canisters and Colored Lids - 2573 - U.S. Plastic Corporation
Lima, OH, USA
White Canisters and Colored Lids
2573
White Canisters and Colored Lids 2573
White opaque canisters are made from high density polyethylene and molded white in color. Ideal for most food products as well as chemicals, cosmetics and powders. 120mm caps have a 1" deep skirt, 16 vertical ribs on outer edge and triple lead threads that seals like no other 120mm plastic cap on the market. 3 separate threads insure proper sealing of powders or liquids. Meet FDA standards. Lids and canisters sold separately. Dimensions: 4.893" Diameter x 8.5" High.

White opaque canisters are made from high density polyethylene and molded white in color. Ideal for most food products as well as chemicals, cosmetics and powders. 120mm caps have a 1" deep skirt, 16 vertical ribs on outer edge and triple lead threads that seals like no other 120mm plastic cap on the market. 3 separate threads insure proper sealing of powders or liquids. Meet FDA standards. Lids and canisters sold separately. Dimensions: 4.893" Diameter x 8.5" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 2573
Product Name White Canisters and Colored Lids
Container Type Canister
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details