U.S. Plastic Corporation Permanent Washable Filter Elements 23254

Description
Ports: 1" NPTF. Flow: 50 GPM at 2 psi. Length: 24". Mesh Pore Size: 300. Pore size in Microns: 50. Maximum working pressure: 300 psi at ambient temperatures. Filter has a 304 SS Head and Bowl. Use the 300 mesh to protect finer disposable filters or carbon cartridges.
Description
Ports: 1" NPTF. Flow: 50 GPM at 2 psi. Length: 24". Mesh Pore Size: 300. Pore size in Microns: 50. Maximum working pressure: 300 psi at ambient temperatures. Filter has a 304 SS Head and Bowl. Use the 300 mesh to protect finer disposable filters or carbon cartridges.

Suppliers

Company
Product
Description
Supplier Links
Permanent Washable Filter Elements - 23254 - U.S. Plastic Corporation
Lima, OH, USA
Permanent Washable Filter Elements
23254
Permanent Washable Filter Elements 23254
Ports: 1" NPTF. Flow: 50 GPM at 2 psi. Length: 24". Mesh Pore Size: 300. Pore size in Microns: 50. Maximum working pressure: 300 psi at ambient temperatures. Filter has a 304 SS Head and Bowl. Use the 300 mesh to protect finer disposable filters or carbon cartridges.

Ports: 1" NPTF. Flow: 50 GPM at 2 psi. Length: 24". Mesh Pore Size: 300. Pore size in Microns: 50. Maximum working pressure: 300 psi at ambient temperatures. Filter has a 304 SS Head and Bowl. Use the 300 mesh to protect finer disposable filters or carbon cartridges.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Filter Elements
Product Number 23254
Product Name Permanent Washable Filter Elements
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Oil Absorption Filter Bag(HOA) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 50.00 µm (0.0591 to 1.97 mils)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details