U.S. Plastic Corporation Permanent Washable Filter Elements 23119

Description
Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 300. Pore size in Microns: 50. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 300 mesh to protect finer disposable filters or carbon cartridges.
Description
Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 300. Pore size in Microns: 50. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 300 mesh to protect finer disposable filters or carbon cartridges.

Suppliers

Company
Product
Description
Supplier Links
Permanent Washable Filter Elements - 23119 - U.S. Plastic Corporation
Lima, OH, USA
Permanent Washable Filter Elements
23119
Permanent Washable Filter Elements 23119
Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 300. Pore size in Microns: 50. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 300 mesh to protect finer disposable filters or carbon cartridges.

Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 300. Pore size in Microns: 50. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 300 mesh to protect finer disposable filters or carbon cartridges.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Filter Elements
Product Number 23119
Product Name Permanent Washable Filter Elements
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
Filtration Product Water; Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details