U.S. Plastic Corporation 9744 1936

Description
These pails are tough enough to store nails and secure enough to protect contents. Strong reinforcing ribs guarantee that they keep their shape. Made with a tapered design, pails nest to save space, and they separate easily. Pails and lids are made of high-density polyethylene and meet FDA requirements. Container and cover can be hot filled up to 190 F, steam sterilized and frozen. Bucket measurements are as follows, 11.75" diameter x 11" high. The wall thickness is .090" +/- .005".
Description
These pails are tough enough to store nails and secure enough to protect contents. Strong reinforcing ribs guarantee that they keep their shape. Made with a tapered design, pails nest to save space, and they separate easily. Pails and lids are made of high-density polyethylene and meet FDA requirements. Container and cover can be hot filled up to 190 F, steam sterilized and frozen. Bucket measurements are as follows, 11.75" diameter x 11" high. The wall thickness is .090" +/- .005".

Suppliers

Company
Product
Description
Supplier Links
9744 1936
These pails are tough enough to store nails and secure enough to protect contents. Strong reinforcing ribs guarantee that they keep their shape. Made with a tapered design, pails nest to save space, and they separate easily. Pails and lids are made of high-density polyethylene and meet FDA requirements. Container and cover can be hot filled up to 190 F, steam sterilized and frozen. Bucket measurements are as follows, 11.75" diameter x 11" high. The wall thickness is .090" +/- .005".

These pails are tough enough to store nails and secure enough to protect contents. Strong reinforcing ribs guarantee that they keep their shape. Made with a tapered design, pails nest to save space, and they separate easily. Pails and lids are made of high-density polyethylene and meet FDA requirements. Container and cover can be hot filled up to 190 F, steam sterilized and frozen. Bucket measurements are as follows, 11.75" diameter x 11" high. The wall thickness is .090" +/- .005".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 1936
Product Name 9744
Container Type Bucket, Basket, or Pail
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details