U.S. Plastic Corporation 3 1/2 Gallon Bucket 1857

Description
These pails are tough enough to store nails and secure enough to protect contents. Strong reinforcing ribs guarantee that they keep their shape. Made with a tapered design, pails nest to save space, and they separate easily. Pails and lids are made of high-density polyethylene and meet FDA requirements. Container and cover can be hot filled up to 190 F, steam sterilized and frozen. Bucket measurements are as follows, 11.75" diameter x 11" high. The wall thickness is .090" +/- .005".
Description
These pails are tough enough to store nails and secure enough to protect contents. Strong reinforcing ribs guarantee that they keep their shape. Made with a tapered design, pails nest to save space, and they separate easily. Pails and lids are made of high-density polyethylene and meet FDA requirements. Container and cover can be hot filled up to 190 F, steam sterilized and frozen. Bucket measurements are as follows, 11.75" diameter x 11" high. The wall thickness is .090" +/- .005".

Suppliers

Company
Product
Description
Supplier Links
3 1/2 Gallon Bucket - 1857 - U.S. Plastic Corporation
Lima, OH, USA
3 1/2 Gallon Bucket
1857
3 1/2 Gallon Bucket 1857
These pails are tough enough to store nails and secure enough to protect contents. Strong reinforcing ribs guarantee that they keep their shape. Made with a tapered design, pails nest to save space, and they separate easily. Pails and lids are made of high-density polyethylene and meet FDA requirements. Container and cover can be hot filled up to 190 F, steam sterilized and frozen. Bucket measurements are as follows, 11.75" diameter x 11" high. The wall thickness is .090" +/- .005".

These pails are tough enough to store nails and secure enough to protect contents. Strong reinforcing ribs guarantee that they keep their shape. Made with a tapered design, pails nest to save space, and they separate easily. Pails and lids are made of high-density polyethylene and meet FDA requirements. Container and cover can be hot filled up to 190 F, steam sterilized and frozen. Bucket measurements are as follows, 11.75" diameter x 11" high. The wall thickness is .090" +/- .005".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 1857
Product Name 3 1/2 Gallon Bucket
Container Type Bucket, Basket, or Pail
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details