U.S. Plastic Corporation HFSLT No-Drip Faucet 16598

Description
This water cooler faucet has a white polypropylene body with 3/4"-16 UNF threads. Parts are for use on ceramic water dispensers. Complete with two washers and one jam nut. NSF listed. 20 PSI, 1.33 BAR. 170F maximum temperature. Dispense 2.52 ounce per second, 1.18 gallon per minute and 4.48 liters per minute. 3/4"-16 UNF thread is 1" long.
Description
This water cooler faucet has a white polypropylene body with 3/4"-16 UNF threads. Parts are for use on ceramic water dispensers. Complete with two washers and one jam nut. NSF listed. 20 PSI, 1.33 BAR. 170F maximum temperature. Dispense 2.52 ounce per second, 1.18 gallon per minute and 4.48 liters per minute. 3/4"-16 UNF thread is 1" long.

Suppliers

Company
Product
Description
Supplier Links
HFSLT No-Drip Faucet - 16598 - U.S. Plastic Corporation
Lima, OH, USA
HFSLT No-Drip Faucet
16598
HFSLT No-Drip Faucet 16598
This water cooler faucet has a white polypropylene body with 3/4"-16 UNF threads. Parts are for use on ceramic water dispensers. Complete with two washers and one jam nut. NSF listed. 20 PSI, 1.33 BAR. 170F maximum temperature. Dispense 2.52 ounce per second, 1.18 gallon per minute and 4.48 liters per minute. 3/4"-16 UNF thread is 1" long.

This water cooler faucet has a white polypropylene body with 3/4"-16 UNF threads. Parts are for use on ceramic water dispensers. Complete with two washers and one jam nut. NSF listed. 20 PSI, 1.33 BAR. 170F maximum temperature. Dispense 2.52 ounce per second, 1.18 gallon per minute and 4.48 liters per minute. 3/4"-16 UNF thread is 1" long.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Sink Faucets
Product Number 16598
Product Name HFSLT No-Drip Faucet
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 FG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Lead Free Deck Mount Single Pantry Faucet with 6 IN Swivel Spout - 0239832 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details