U.S. Plastic Corporation Tamco Polypropylene Dipping Baskets 14216

Description
The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.
Description
The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.

Suppliers

Company
Product
Description
Supplier Links
Tamco Polypropylene Dipping Baskets - 14216 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Polypropylene Dipping Baskets
14216
Tamco Polypropylene Dipping Baskets 14216
The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.

The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 14216
Product Name Tamco Polypropylene Dipping Baskets
Container Type Basket
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details