U.S. Plastic Corporation Tamco Polypropylene Dipping Baskets 14207

Description
The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.
Description
The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.

Suppliers

Company
Product
Description
Supplier Links
Tamco Polypropylene Dipping Baskets - 14207 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Polypropylene Dipping Baskets
14207
Tamco Polypropylene Dipping Baskets 14207
The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.

The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 14207
Product Name Tamco Polypropylene Dipping Baskets
Container Type Basket
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Transit Cases - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details