U.S. Plastic Corporation Tamco Polypropylene Dipping Baskets 14204

Description
The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.
Description
The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.

Suppliers

Company
Product
Description
Supplier Links
Tamco Polypropylene Dipping Baskets - 14204 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Polypropylene Dipping Baskets
14204
Tamco Polypropylene Dipping Baskets 14204
The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.

The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 14204
Product Name Tamco Polypropylene Dipping Baskets
Container Type Basket
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Instrument Cases - 1951543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details