U.S. Plastic Corporation Tamco Polypropylene Dipping Baskets 14202

Description
The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.
Description
The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.

Suppliers

Company
Product
Description
Supplier Links
Tamco Polypropylene Dipping Baskets - 14202 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Polypropylene Dipping Baskets
14202
Tamco Polypropylene Dipping Baskets 14202
The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.

The polypropylene construction of these baskets offers a broader range of chemical resistance than stainless steel or titanium, and at a lesser cost. They are lightweight and will actually float. They withstand hot solutions and are tough and shock resistant. The perforations inside and bottom aid in rapid filling and draining. Features a hinged handle. Is not recommended for use with chromic and nitric acids. Will withstand 200F and has a 3/16" wall thickness.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 14202
Product Name Tamco Polypropylene Dipping Baskets
Container Type Basket
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details