U.S. Plastic Corporation Heavy Duty BulkTote 14080

Description
The heavy duty BulkTote is ideal for metal stampings and other heavy, dense components. Designed to hold 500 lbs., this reusable 30 x 16 bulk container is built for long-lasting durability in heavy-duty applications and is first of its size to offer 4-way fork truck entry for easy handling and versatile line-side part delivery. The internal capacity of traditional handheld and collapsible bulk containers can be underutilized when holding heavy, dense parts due to high weight loads or slower turning SKUs. With the BulkTote, line side space can be reduced to nearly half while delivering the same amount of product to the line or doubling the amount of SKUs in the same 32" x 30" line side footprint. The BulkTote replaces wire baskets, steel tubs or wood/corrugated packaging with a fully reusable handling solution. Weighing just 30 lbs. when empty, the one-piece BulkTote is also easy to manually handle while providing a durable and robust design. Unique fork opening at the top of the container offers the ability to present the short side to the assembly line. Better use of internal capacity optimizes the amount of parts delivered to the line. The wide stacking ridge allows for secure load stacking. Made from structural foam molded in high-density polyethylene. Inside Top Dimensions: 27.1" L x 13.4" W. Product Clearance: 11". Internal Volume: 2.23 cu. ft. Maximum loaded stacking: 4 high static/ 2 high dynamic.
Description
The heavy duty BulkTote is ideal for metal stampings and other heavy, dense components. Designed to hold 500 lbs., this reusable 30 x 16 bulk container is built for long-lasting durability in heavy-duty applications and is first of its size to offer 4-way fork truck entry for easy handling and versatile line-side part delivery. The internal capacity of traditional handheld and collapsible bulk containers can be underutilized when holding heavy, dense parts due to high weight loads or slower turning SKUs. With the BulkTote, line side space can be reduced to nearly half while delivering the same amount of product to the line or doubling the amount of SKUs in the same 32" x 30" line side footprint. The BulkTote replaces wire baskets, steel tubs or wood/corrugated packaging with a fully reusable handling solution. Weighing just 30 lbs. when empty, the one-piece BulkTote is also easy to manually handle while providing a durable and robust design. Unique fork opening at the top of the container offers the ability to present the short side to the assembly line. Better use of internal capacity optimizes the amount of parts delivered to the line. The wide stacking ridge allows for secure load stacking. Made from structural foam molded in high-density polyethylene. Inside Top Dimensions: 27.1" L x 13.4" W. Product Clearance: 11". Internal Volume: 2.23 cu. ft. Maximum loaded stacking: 4 high static/ 2 high dynamic.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty BulkTote - 14080 - U.S. Plastic Corporation
Lima, OH, USA
Heavy Duty BulkTote
14080
Heavy Duty BulkTote 14080
The heavy duty BulkTote is ideal for metal stampings and other heavy, dense components. Designed to hold 500 lbs., this reusable 30 x 16 bulk container is built for long-lasting durability in heavy-duty applications and is first of its size to offer 4-way fork truck entry for easy handling and versatile line-side part delivery. The internal capacity of traditional handheld and collapsible bulk containers can be underutilized when holding heavy, dense parts due to high weight loads or slower turning SKUs. With the BulkTote, line side space can be reduced to nearly half while delivering the same amount of product to the line or doubling the amount of SKUs in the same 32" x 30" line side footprint. The BulkTote replaces wire baskets, steel tubs or wood/corrugated packaging with a fully reusable handling solution. Weighing just 30 lbs. when empty, the one-piece BulkTote is also easy to manually handle while providing a durable and robust design. Unique fork opening at the top of the container offers the ability to present the short side to the assembly line. Better use of internal capacity optimizes the amount of parts delivered to the line. The wide stacking ridge allows for secure load stacking. Made from structural foam molded in high-density polyethylene. Inside Top Dimensions: 27.1" L x 13.4" W. Product Clearance: 11". Internal Volume: 2.23 cu. ft. Maximum loaded stacking: 4 high static/ 2 high dynamic.

The heavy duty BulkTote is ideal for metal stampings and other heavy, dense components. Designed to hold 500 lbs., this reusable 30 x 16 bulk container is built for long-lasting durability in heavy-duty applications and is first of its size to offer 4-way fork truck entry for easy handling and versatile line-side part delivery. The internal capacity of traditional handheld and collapsible bulk containers can be underutilized when holding heavy, dense parts due to high weight loads or slower turning SKUs. With the BulkTote, line side space can be reduced to nearly half while delivering the same amount of product to the line or doubling the amount of SKUs in the same 32" x 30" line side footprint. The BulkTote replaces wire baskets, steel tubs or wood/corrugated packaging with a fully reusable handling solution. Weighing just 30 lbs. when empty, the one-piece BulkTote is also easy to manually handle while providing a durable and robust design. Unique fork opening at the top of the container offers the ability to present the short side to the assembly line. Better use of internal capacity optimizes the amount of parts delivered to the line. The wide stacking ridge allows for secure load stacking. Made from structural foam molded in high-density polyethylene. Inside Top Dimensions: 27.1" L x 13.4" W. Product Clearance: 11". Internal Volume: 2.23 cu. ft. Maximum loaded stacking: 4 high static/ 2 high dynamic.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 14080
Product Name Heavy Duty BulkTote
Container Type Tote
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details