U.S. Plastic Corporation 70 Quart Multi-Purpose Buckets 13932

Description
Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.
Description
Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.

Suppliers

Company
Product
Description
Supplier Links
70 Quart Multi-Purpose Buckets - 13932 - U.S. Plastic Corporation
Lima, OH, USA
70 Quart Multi-Purpose Buckets
13932
70 Quart Multi-Purpose Buckets 13932
Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.

Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 13932
Product Name 70 Quart Multi-Purpose Buckets
Container Type Bucket, Basket, or Pail
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details