U.S. Plastic Corporation 70 Quart Multi-Purpose Buckets 13931

Description
Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.
Description
Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.

Suppliers

Company
Product
Description
Supplier Links
70 Quart Multi-Purpose Buckets - 13931 - U.S. Plastic Corporation
Lima, OH, USA
70 Quart Multi-Purpose Buckets
13931
70 Quart Multi-Purpose Buckets 13931
Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.

Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 13931
Product Name 70 Quart Multi-Purpose Buckets
Container Type Bucket, Basket, or Pail
Unlock Full Specs
to access all available technical data

Similar Products

Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details