U.S. Plastic Corporation 70 Quart Multi-Purpose Buckets 13930

Description
Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.
Description
Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.

Suppliers

Company
Product
Description
Supplier Links
70 Quart Multi-Purpose Buckets - 13930 - U.S. Plastic Corporation
Lima, OH, USA
70 Quart Multi-Purpose Buckets
13930
70 Quart Multi-Purpose Buckets 13930
Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.

Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 13930
Product Name 70 Quart Multi-Purpose Buckets
Container Type Bucket, Basket, or Pail
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1853209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.4 inch (61 mm)
Length 6.5 inch (165 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details