U.S. Plastic Corporation 70 Quart Multi-Purpose Buckets 13929

Description
Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.
Description
Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.

Suppliers

Company
Product
Description
Supplier Links
70 Quart Multi-Purpose Buckets - 13929 - U.S. Plastic Corporation
Lima, OH, USA
70 Quart Multi-Purpose Buckets
13929
70 Quart Multi-Purpose Buckets 13929
Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.

Excellent all around bucket. Large capacity (70 quarts) with extra heavy wall construction, this handy bucket/basket is ideal for both stable and household use. For toy storage, carrying laundry, as an ice chest, you name it. Double handle design molded side handles, plus heavy-duty ropes. FORTALLOY construction. Dimensions: 21-1/4" Diameter X 16-1/2" Height.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 13929
Product Name 70 Quart Multi-Purpose Buckets
Container Type Bucket, Basket, or Pail
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details