Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
U.S. PLASTIC CORPORATION
13649 -- TUBTRUGS FLEXIBLE TUBS
U.S. Plastic Corporation
Tubtrugs Flexible Tubs
13649
Description
Dimensions: 15.3" Diameter x 6.2" High
U.S. Plastic Corporation
Done
Description
Dimensions: 15.3" Diameter x 6.2" High
Suppliers
Company
Product
Description
Supplier Links
U.S. Plastic Corporation
Lima, OH, USA
Tubtrugs Flexible Tubs
13649
Tubtrugs Flexible Tubs
13649
Dimensions: 15.3" Diameter x 6.2" High
Dimensions: 15.3" Diameter x 6.2" High
Supplier's Site
Technical Specifications
U.S. Plastic Corporation
Product Category
Industrial Containers
Product Number
13649
Product Name
Tubtrugs Flexible Tubs
Unlock Full Specs
to access all available technical data
Similar Products
AgozTech LLC
Urovo Trigger Scanner Case with Belt Clip by AGOZ
VU03_URVO-GBSC
Specs
Container Type
Bag
View Details
Isotech, Inc.
Plastic Case
Plastic-Cases
Specs
Material
Plastic
View Details
BARTEC
Leather holster
tc78ex-ni-leather-holster
Specs
Height
1.8 inch (45.72 mm)
Length
3.9 inch (99.06 mm)
Width
7.3 inch (185 mm)
View Details
Ellsworth Adhesives
Ellsworth STACCUPS Mixing Cup Clear 17 oz
06619
Specs
Container Type
Cup
View Details