U.S. Plastic Corporation Sterilite TouchTop Wastebaskets 13283

Description
This 7.5 Gallon TouchTop Wastebasket features a sleek profile and polished finish. The slim shape is designed to fit into narrow spaces and the lid orientation features the latch on the short end of the rectangular base. TouchTop lid opens with a touch then shuts securely to keep contents concealed.
Description
This 7.5 Gallon TouchTop Wastebasket features a sleek profile and polished finish. The slim shape is designed to fit into narrow spaces and the lid orientation features the latch on the short end of the rectangular base. TouchTop lid opens with a touch then shuts securely to keep contents concealed.

Suppliers

Company
Product
Description
Supplier Links
Sterilite TouchTop Wastebaskets - 13283 - U.S. Plastic Corporation
Lima, OH, USA
Sterilite TouchTop Wastebaskets
13283
Sterilite TouchTop Wastebaskets 13283
This 7.5 Gallon TouchTop Wastebasket features a sleek profile and polished finish. The slim shape is designed to fit into narrow spaces and the lid orientation features the latch on the short end of the rectangular base. TouchTop lid opens with a touch then shuts securely to keep contents concealed.

This 7.5 Gallon TouchTop Wastebasket features a sleek profile and polished finish. The slim shape is designed to fit into narrow spaces and the lid orientation features the latch on the short end of the rectangular base. TouchTop lid opens with a touch then shuts securely to keep contents concealed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 13283
Product Name Sterilite TouchTop Wastebaskets
Container Type Basket
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details