U.S. Plastic Corporation Rubbermaid 10 Gallon "Ice Only" Brute Container 13259

Description
Ensure safe ice handling and comply with HACCP guidelines. Double-ribbed base increases stability and dragging capacity. Certified to NSF Standard #2 and Standard #21. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Reinforced rims add strength and durability. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting. BPA-Free.
Description
Ensure safe ice handling and comply with HACCP guidelines. Double-ribbed base increases stability and dragging capacity. Certified to NSF Standard #2 and Standard #21. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Reinforced rims add strength and durability. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting. BPA-Free.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 10 Gallon
Lima, OH, USA
Rubbermaid 10 Gallon "Ice Only" Brute Container
13259
Rubbermaid 10 Gallon "Ice Only" Brute Container 13259
Ensure safe ice handling and comply with HACCP guidelines. Double-ribbed base increases stability and dragging capacity. Certified to NSF Standard #2 and Standard #21. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Reinforced rims add strength and durability. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting. BPA-Free.

Ensure safe ice handling and comply with HACCP guidelines. Double-ribbed base increases stability and dragging capacity. Certified to NSF Standard #2 and Standard #21. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Reinforced rims add strength and durability. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting. BPA-Free.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 13259
Product Name Rubbermaid 10 Gallon "Ice Only" Brute Container
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details