U.S. Plastic Corporation BulkPak 4845 HDR Collapsible Container 13107

Description
Outside top dimensions 48.0" long x 45.0" wide and 50.0" high. Inside top dimensions 44.3" long x 41.5" wide x 43.5" clearance. Collapsed height is 29.1". Weight capacity 1500 lbs. Weight 183 lbs. Internal Volume 46.30 cubic ft. Maximum loaded stack, static 4 high and dynamic 2 high. Return Ratio1.7:1. Fork openings height 3.5", width on long side 9.6" and width on short side 9.64". 40 Ft. container quantities: collapsed 54, assembled 36. 53 Ft. truckload quantities: collapsed 78, assembled 52.
Description
Outside top dimensions 48.0" long x 45.0" wide and 50.0" high. Inside top dimensions 44.3" long x 41.5" wide x 43.5" clearance. Collapsed height is 29.1". Weight capacity 1500 lbs. Weight 183 lbs. Internal Volume 46.30 cubic ft. Maximum loaded stack, static 4 high and dynamic 2 high. Return Ratio1.7:1. Fork openings height 3.5", width on long side 9.6" and width on short side 9.64". 40 Ft. container quantities: collapsed 54, assembled 36. 53 Ft. truckload quantities: collapsed 78, assembled 52.

Suppliers

Company
Product
Description
Supplier Links
BulkPak 4845 HDR Collapsible Container - 13107 - U.S. Plastic Corporation
Lima, OH, USA
BulkPak 4845 HDR Collapsible Container
13107
BulkPak 4845 HDR Collapsible Container 13107
Outside top dimensions 48.0" long x 45.0" wide and 50.0" high. Inside top dimensions 44.3" long x 41.5" wide x 43.5" clearance. Collapsed height is 29.1". Weight capacity 1500 lbs. Weight 183 lbs. Internal Volume 46.30 cubic ft. Maximum loaded stack, static 4 high and dynamic 2 high. Return Ratio1.7:1. Fork openings height 3.5", width on long side 9.6" and width on short side 9.64". 40 Ft. container quantities: collapsed 54, assembled 36. 53 Ft. truckload quantities: collapsed 78, assembled 52.

Outside top dimensions 48.0" long x 45.0" wide and 50.0" high. Inside top dimensions 44.3" long x 41.5" wide x 43.5" clearance. Collapsed height is 29.1". Weight capacity 1500 lbs. Weight 183 lbs. Internal Volume 46.30 cubic ft. Maximum loaded stack, static 4 high and dynamic 2 high. Return Ratio1.7:1. Fork openings height 3.5", width on long side 9.6" and width on short side 9.64". 40 Ft. container quantities: collapsed 54, assembled 36. 53 Ft. truckload quantities: collapsed 78, assembled 52.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 13107
Product Name BulkPak 4845 HDR Collapsible Container
Features Collapsible
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details