U.S. Plastic Corporation Nalgene Polypropylene Chemical Bucket 13008

Description
Extra heavy weight and rigid walls for heavy duty use. Polypropylene in natural white color. Nylon coated handle. Molded-in graduations in pint and liters. Replaces stainless steel at half the cost. Autoclavable at 120 C, 15 psig (1 bar) for 20 minutes.
Description
Extra heavy weight and rigid walls for heavy duty use. Polypropylene in natural white color. Nylon coated handle. Molded-in graduations in pint and liters. Replaces stainless steel at half the cost. Autoclavable at 120 C, 15 psig (1 bar) for 20 minutes.

Suppliers

Company
Product
Description
Supplier Links
Nalgene Polypropylene Chemical Bucket - 13008 - U.S. Plastic Corporation
Lima, OH, USA
Nalgene Polypropylene Chemical Bucket
13008
Nalgene Polypropylene Chemical Bucket 13008
Extra heavy weight and rigid walls for heavy duty use. Polypropylene in natural white color. Nylon coated handle. Molded-in graduations in pint and liters. Replaces stainless steel at half the cost. Autoclavable at 120 C, 15 psig (1 bar) for 20 minutes.

Extra heavy weight and rigid walls for heavy duty use. Polypropylene in natural white color. Nylon coated handle. Molded-in graduations in pint and liters. Replaces stainless steel at half the cost. Autoclavable at 120 C, 15 psig (1 bar) for 20 minutes.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 13008
Product Name Nalgene Polypropylene Chemical Bucket
Container Type Bucket, Basket, or Pail
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details