U.S. Plastic Corporation Process Technology Digital Thermostats 12459

Description
Use with Process Technology heaters and liquid level controls. Large easy to read LED display. Provides precise control for consistent plating and etch rates in most aqueous processes. FEP covered 5-foot, 1000-ohm thermistor sensor included standard with the control. Provides extended service in corrosive liquids and can be lengthened with ordinary copper hookup wire. Single pole, single throw switch rated at 16-amps for either 120 or 240 volts. Adjustable temperature range from -58F (-50C) to 302F (150C). +/- 1 full span, single digit accuracy. 14F (-10C) to 158F (70C) ambient temperature range. UL and CE certified.
Description
Use with Process Technology heaters and liquid level controls. Large easy to read LED display. Provides precise control for consistent plating and etch rates in most aqueous processes. FEP covered 5-foot, 1000-ohm thermistor sensor included standard with the control. Provides extended service in corrosive liquids and can be lengthened with ordinary copper hookup wire. Single pole, single throw switch rated at 16-amps for either 120 or 240 volts. Adjustable temperature range from -58F (-50C) to 302F (150C). +/- 1 full span, single digit accuracy. 14F (-10C) to 158F (70C) ambient temperature range. UL and CE certified.

Suppliers

Company
Product
Description
Supplier Links
Process Technology Digital Thermostats - 12459 - U.S. Plastic Corporation
Lima, OH, USA
Process Technology Digital Thermostats
12459
Process Technology Digital Thermostats 12459
Use with Process Technology heaters and liquid level controls. Large easy to read LED display. Provides precise control for consistent plating and etch rates in most aqueous processes. FEP covered 5-foot, 1000-ohm thermistor sensor included standard with the control. Provides extended service in corrosive liquids and can be lengthened with ordinary copper hookup wire. Single pole, single throw switch rated at 16-amps for either 120 or 240 volts. Adjustable temperature range from -58F (-50C) to 302F (150C). +/- 1 full span, single digit accuracy. 14F (-10C) to 158F (70C) ambient temperature range. UL and CE certified.

Use with Process Technology heaters and liquid level controls. Large easy to read LED display. Provides precise control for consistent plating and etch rates in most aqueous processes. FEP covered 5-foot, 1000-ohm thermistor sensor included standard with the control. Provides extended service in corrosive liquids and can be lengthened with ordinary copper hookup wire. Single pole, single throw switch rated at 16-amps for either 120 or 240 volts. Adjustable temperature range from -58F (-50C) to 302F (150C). +/- 1 full span, single digit accuracy. 14F (-10C) to 158F (70C) ambient temperature range. UL and CE certified.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Thermostats
Product Number 12459
Product Name Process Technology Digital Thermostats
Thermostat Type Digital
Unlock Full Specs
to access all available technical data

Similar Products