U.S. Plastic Corporation Rubbermaid 20 Gallon Brute & Accessories 12276

Description
Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as container/lid combo. Reinforced rims add strength and durability. Strong, snap-on lids are available for secure, stable stacking. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Temperature range -40 to 150F. UV resistant.
Description
Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as container/lid combo. Reinforced rims add strength and durability. Strong, snap-on lids are available for secure, stable stacking. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Temperature range -40 to 150F. UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 20 Gallon Brute & Accessories - 12276 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid 20 Gallon Brute & Accessories
12276
Rubbermaid 20 Gallon Brute & Accessories 12276
Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as container/lid combo. Reinforced rims add strength and durability. Strong, snap-on lids are available for secure, stable stacking. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Temperature range -40 to 150F. UV resistant.

Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as container/lid combo. Reinforced rims add strength and durability. Strong, snap-on lids are available for secure, stable stacking. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Temperature range -40 to 150F. UV resistant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 12276
Product Name Rubbermaid 20 Gallon Brute & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details