U.S. Plastic Corporation 10 Gallon Blue Rubbermaid Brute 12274

Description
Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as container/lid combo. Reinforced rims add strength and durability. Strong, snap-on lids are available for secure, stable stacking. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting.
Description
Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as container/lid combo. Reinforced rims add strength and durability. Strong, snap-on lids are available for secure, stable stacking. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting.

Suppliers

Company
Product
Description
Supplier Links
10 Gallon Blue Rubbermaid Brute - 12274 - U.S. Plastic Corporation
Lima, OH, USA
10 Gallon Blue Rubbermaid Brute
12274
10 Gallon Blue Rubbermaid Brute 12274
Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as container/lid combo. Reinforced rims add strength and durability. Strong, snap-on lids are available for secure, stable stacking. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting.

Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as container/lid combo. Reinforced rims add strength and durability. Strong, snap-on lids are available for secure, stable stacking. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 12274
Product Name 10 Gallon Blue Rubbermaid Brute
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details