U.S. Plastic Corporation BulkPak 3230 KD Series 11386

Description
Outside top dimensions 32.0" long x 30" wide and 34.0" high. Inside top dimensions 29.2" long x 27.3" wide x 27.1" clearance. Collapsed height is 13.1". Weight capacity 2000 lbs. Weight 85.0 lbs. Internal Volume 12.50 cubic ft. Maximum loaded stack, static 6 high and dynamic 3 high. Return Ratio 2.5:1. Fork openings height on long side 3.5", height on short side 4.2", width on long side 11.1" and width on short side 7.3". 40 Ft. container quantities: collapsed 294, assembled 126. 53 Ft. truckload quantities: collapsed 480, assembled 189.
Description
Outside top dimensions 32.0" long x 30" wide and 34.0" high. Inside top dimensions 29.2" long x 27.3" wide x 27.1" clearance. Collapsed height is 13.1". Weight capacity 2000 lbs. Weight 85.0 lbs. Internal Volume 12.50 cubic ft. Maximum loaded stack, static 6 high and dynamic 3 high. Return Ratio 2.5:1. Fork openings height on long side 3.5", height on short side 4.2", width on long side 11.1" and width on short side 7.3". 40 Ft. container quantities: collapsed 294, assembled 126. 53 Ft. truckload quantities: collapsed 480, assembled 189.

Suppliers

Company
Product
Description
Supplier Links
BulkPak 3230 KD Series - 11386 - U.S. Plastic Corporation
Lima, OH, USA
BulkPak 3230 KD Series
11386
BulkPak 3230 KD Series 11386
Outside top dimensions 32.0" long x 30" wide and 34.0" high. Inside top dimensions 29.2" long x 27.3" wide x 27.1" clearance. Collapsed height is 13.1". Weight capacity 2000 lbs. Weight 85.0 lbs. Internal Volume 12.50 cubic ft. Maximum loaded stack, static 6 high and dynamic 3 high. Return Ratio 2.5:1. Fork openings height on long side 3.5", height on short side 4.2", width on long side 11.1" and width on short side 7.3". 40 Ft. container quantities: collapsed 294, assembled 126. 53 Ft. truckload quantities: collapsed 480, assembled 189.

Outside top dimensions 32.0" long x 30" wide and 34.0" high. Inside top dimensions 29.2" long x 27.3" wide x 27.1" clearance. Collapsed height is 13.1". Weight capacity 2000 lbs. Weight 85.0 lbs. Internal Volume 12.50 cubic ft. Maximum loaded stack, static 6 high and dynamic 3 high. Return Ratio 2.5:1. Fork openings height on long side 3.5", height on short side 4.2", width on long side 11.1" and width on short side 7.3". 40 Ft. container quantities: collapsed 294, assembled 126. 53 Ft. truckload quantities: collapsed 480, assembled 189.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 11386
Product Name BulkPak 3230 KD Series
Features Collapsible
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details