U.S. Plastic Corporation BulkPak 3230 KD Series 11384

Description
Outside top dimensions 32.0" long x 30" wide and 25.0" high. Inside top dimensions 29.2" long x 27.3" wide x 18.1" clearance. Collapsed height is 13.1". Weight capacity 2000 lbs. Weight 68.0 lbs. Internal Volume 8.40 cubic ft. Maximum loaded stack, static 6 high and dynamic 4 high. Return Ratio 2.3:1. Fork openings height on long side 3.5", height on short side 4.2", width on long side 11.1" and width on short side 7.3". 40 Ft. container quantities: collapsed 294, assembled 168. 53 Ft. truckload quantities: collapsed 480, assembled 252.
Description
Outside top dimensions 32.0" long x 30" wide and 25.0" high. Inside top dimensions 29.2" long x 27.3" wide x 18.1" clearance. Collapsed height is 13.1". Weight capacity 2000 lbs. Weight 68.0 lbs. Internal Volume 8.40 cubic ft. Maximum loaded stack, static 6 high and dynamic 4 high. Return Ratio 2.3:1. Fork openings height on long side 3.5", height on short side 4.2", width on long side 11.1" and width on short side 7.3". 40 Ft. container quantities: collapsed 294, assembled 168. 53 Ft. truckload quantities: collapsed 480, assembled 252.

Suppliers

Company
Product
Description
Supplier Links
BulkPak 3230 KD Series - 11384 - U.S. Plastic Corporation
Lima, OH, USA
BulkPak 3230 KD Series
11384
BulkPak 3230 KD Series 11384
Outside top dimensions 32.0" long x 30" wide and 25.0" high. Inside top dimensions 29.2" long x 27.3" wide x 18.1" clearance. Collapsed height is 13.1". Weight capacity 2000 lbs. Weight 68.0 lbs. Internal Volume 8.40 cubic ft. Maximum loaded stack, static 6 high and dynamic 4 high. Return Ratio 2.3:1. Fork openings height on long side 3.5", height on short side 4.2", width on long side 11.1" and width on short side 7.3". 40 Ft. container quantities: collapsed 294, assembled 168. 53 Ft. truckload quantities: collapsed 480, assembled 252.

Outside top dimensions 32.0" long x 30" wide and 25.0" high. Inside top dimensions 29.2" long x 27.3" wide x 18.1" clearance. Collapsed height is 13.1". Weight capacity 2000 lbs. Weight 68.0 lbs. Internal Volume 8.40 cubic ft. Maximum loaded stack, static 6 high and dynamic 4 high. Return Ratio 2.3:1. Fork openings height on long side 3.5", height on short side 4.2", width on long side 11.1" and width on short side 7.3". 40 Ft. container quantities: collapsed 294, assembled 168. 53 Ft. truckload quantities: collapsed 480, assembled 252.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 11384
Product Name BulkPak 3230 KD Series
Features Collapsible
Unlock Full Specs
to access all available technical data

Similar Products

Boxes for Carbide Inserts - .57X1.02X.26 (14.4 x 25.8 x 6.6 MM) 10 CELL INSERT BOX - IB10/A5 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details