U.S. Plastic Corporation BulkPak Medium Duty General Purpose Containers 11371

Description
Outside top dimensions 48.0" long x 40" wide and 39.0" high. Inside top dimensions 45" long x 36.5" wide x 32.7" clearance. Collapsed height is 13.7". Weight capacity 2000 lbs. Weight 152 lbs. Internal Volume 32.80 cubic ft. Maximum loaded stack, static 5 high and dynamic 2 high. Return Ratio 2.94:1. Fork openings height 3.3", width on long side 11.8" and width on short side 11.8". 40 Ft. container quantities: collapsed 147, assembled 42. 53 Ft. truckload quantities: collapsed 240, assembled 60.
Description
Outside top dimensions 48.0" long x 40" wide and 39.0" high. Inside top dimensions 45" long x 36.5" wide x 32.7" clearance. Collapsed height is 13.7". Weight capacity 2000 lbs. Weight 152 lbs. Internal Volume 32.80 cubic ft. Maximum loaded stack, static 5 high and dynamic 2 high. Return Ratio 2.94:1. Fork openings height 3.3", width on long side 11.8" and width on short side 11.8". 40 Ft. container quantities: collapsed 147, assembled 42. 53 Ft. truckload quantities: collapsed 240, assembled 60.

Suppliers

Company
Product
Description
Supplier Links
BulkPak Medium Duty General Purpose Containers - 11371 - U.S. Plastic Corporation
Lima, OH, USA
BulkPak Medium Duty General Purpose Containers
11371
BulkPak Medium Duty General Purpose Containers 11371
Outside top dimensions 48.0" long x 40" wide and 39.0" high. Inside top dimensions 45" long x 36.5" wide x 32.7" clearance. Collapsed height is 13.7". Weight capacity 2000 lbs. Weight 152 lbs. Internal Volume 32.80 cubic ft. Maximum loaded stack, static 5 high and dynamic 2 high. Return Ratio 2.94:1. Fork openings height 3.3", width on long side 11.8" and width on short side 11.8". 40 Ft. container quantities: collapsed 147, assembled 42. 53 Ft. truckload quantities: collapsed 240, assembled 60.

Outside top dimensions 48.0" long x 40" wide and 39.0" high. Inside top dimensions 45" long x 36.5" wide x 32.7" clearance. Collapsed height is 13.7". Weight capacity 2000 lbs. Weight 152 lbs. Internal Volume 32.80 cubic ft. Maximum loaded stack, static 5 high and dynamic 2 high. Return Ratio 2.94:1. Fork openings height 3.3", width on long side 11.8" and width on short side 11.8". 40 Ft. container quantities: collapsed 147, assembled 42. 53 Ft. truckload quantities: collapsed 240, assembled 60.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 11371
Product Name BulkPak Medium Duty General Purpose Containers
Features Collapsible
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details