U.S. Plastic Corporation BulkPak Medium Duty General Purpose Containers 11370

Description
Outside top dimensions 48.0" long x 40" wide and 34.0" high. Inside top dimensions 45" long x 36.5" wide x 27.7" clearance. Collapsed height is 13.7". Weight capacity 2000 lbs. Weight 137 lbs. Internal Volume 27.90 cubic ft. Maximum loaded stack, static 6 high and dynamic 3 high. Return Ratio 2.56:1. Fork openings height 3.3", width on long side 11.8" and width on short side 11.8". 40 Ft. container quantities: collapsed 147, assembled 63. 53 Ft. truckload quantities: collapsed 240, assembled 90.
Description
Outside top dimensions 48.0" long x 40" wide and 34.0" high. Inside top dimensions 45" long x 36.5" wide x 27.7" clearance. Collapsed height is 13.7". Weight capacity 2000 lbs. Weight 137 lbs. Internal Volume 27.90 cubic ft. Maximum loaded stack, static 6 high and dynamic 3 high. Return Ratio 2.56:1. Fork openings height 3.3", width on long side 11.8" and width on short side 11.8". 40 Ft. container quantities: collapsed 147, assembled 63. 53 Ft. truckload quantities: collapsed 240, assembled 90.

Suppliers

Company
Product
Description
Supplier Links
BulkPak Medium Duty General Purpose Containers - 11370 - U.S. Plastic Corporation
Lima, OH, USA
BulkPak Medium Duty General Purpose Containers
11370
BulkPak Medium Duty General Purpose Containers 11370
Outside top dimensions 48.0" long x 40" wide and 34.0" high. Inside top dimensions 45" long x 36.5" wide x 27.7" clearance. Collapsed height is 13.7". Weight capacity 2000 lbs. Weight 137 lbs. Internal Volume 27.90 cubic ft. Maximum loaded stack, static 6 high and dynamic 3 high. Return Ratio 2.56:1. Fork openings height 3.3", width on long side 11.8" and width on short side 11.8". 40 Ft. container quantities: collapsed 147, assembled 63. 53 Ft. truckload quantities: collapsed 240, assembled 90.

Outside top dimensions 48.0" long x 40" wide and 34.0" high. Inside top dimensions 45" long x 36.5" wide x 27.7" clearance. Collapsed height is 13.7". Weight capacity 2000 lbs. Weight 137 lbs. Internal Volume 27.90 cubic ft. Maximum loaded stack, static 6 high and dynamic 3 high. Return Ratio 2.56:1. Fork openings height 3.3", width on long side 11.8" and width on short side 11.8". 40 Ft. container quantities: collapsed 147, assembled 63. 53 Ft. truckload quantities: collapsed 240, assembled 90.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 11370
Product Name BulkPak Medium Duty General Purpose Containers
Features Collapsible
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details