U.S. Battery Manufacturing Co. 6-Volt Sealed AGM Battery US AGM 30

Description
Product Name: US AGM 305 Voltage: 6-Volt Sealed AGM Data: 20 Hour Rate: 312 5 Hour Rate: 271 Minutes of Discharge @ 75 Amps: 208 Minutes of Discharge @ 56 Amps: 295 Minutes of Discharge @ 25 Amps: 736 CCA @ 0 Degrees (F) -18 Degrees (C): 720 CA @ 32 Degrees (F) – 0 Degrees (C): 865 Length: 11.61” (295mm) Width: 7.09” (180mm) Height: 14.41” (366mm) Additional Information: All of U.S. Battery’s AGM Batteries feature the latest and most advanced paste and plate making technologies available. Our Premium AGM Batteries are Sealed and Maintenance Free. They are Spill Proof, will not leak, and can withstand most freezing temperatures. U.S.Battery’s AGM products offer several advantages over both conventional flooded and GEL lead acid battery types. Since the acid (electrolyte) is absorbed in glass-mats (AGM) surrounding the plates, they will not spill if broken. In addition, since there is no free liquid to cause damage if frozen, our AGM Batteries are rarely damaged by freezing temperatures. Heat generation is reduced during the charge and discharge cycle, providing you longer and more reliable life cycles. All of U.S.Battery’s AGM products have very low self discharge rates allowing our batteries to be stored for longer periods of time without the need to boost charge as often. Hydrogen gas emission is less than 4%, allowing U.S.Battery’s AGM products to be used in aircraft applications and in areas with enclosed spaces (but not in sealed or gas-tight containers) U.S.Battery’s AGM 2000 plates are constructed and rigidly mounted while tightly packed to withstand shock and vibration found in many motive power applications giving you years of Reliable, Dependable and Maintenance Free usage.
Description
Product Name: US AGM 305 Voltage: 6-Volt Sealed AGM Data: 20 Hour Rate: 312 5 Hour Rate: 271 Minutes of Discharge @ 75 Amps: 208 Minutes of Discharge @ 56 Amps: 295 Minutes of Discharge @ 25 Amps: 736 CCA @ 0 Degrees (F) -18 Degrees (C): 720 CA @ 32 Degrees (F) – 0 Degrees (C): 865 Length: 11.61” (295mm) Width: 7.09” (180mm) Height: 14.41” (366mm) Additional Information: All of U.S. Battery’s AGM Batteries feature the latest and most advanced paste and plate making technologies available. Our Premium AGM Batteries are Sealed and Maintenance Free. They are Spill Proof, will not leak, and can withstand most freezing temperatures. U.S.Battery’s AGM products offer several advantages over both conventional flooded and GEL lead acid battery types. Since the acid (electrolyte) is absorbed in glass-mats (AGM) surrounding the plates, they will not spill if broken. In addition, since there is no free liquid to cause damage if frozen, our AGM Batteries are rarely damaged by freezing temperatures. Heat generation is reduced during the charge and discharge cycle, providing you longer and more reliable life cycles. All of U.S.Battery’s AGM products have very low self discharge rates allowing our batteries to be stored for longer periods of time without the need to boost charge as often. Hydrogen gas emission is less than 4%, allowing U.S.Battery’s AGM products to be used in aircraft applications and in areas with enclosed spaces (but not in sealed or gas-tight containers) U.S.Battery’s AGM 2000 plates are constructed and rigidly mounted while tightly packed to withstand shock and vibration found in many motive power applications giving you years of Reliable, Dependable and Maintenance Free usage.

Suppliers

Company
Product
Description
Supplier Links
6-Volt Sealed AGM Battery - US AGM 30 - U.S. Battery Manufacturing Co.
Corona, CA, USA
6-Volt Sealed AGM Battery
US AGM 30
6-Volt Sealed AGM Battery US AGM 30
Product Name: US AGM 305 Voltage: 6-Volt Sealed AGM Data: 20 Hour Rate: 312 5 Hour Rate: 271 Minutes of Discharge @ 75 Amps: 208 Minutes of Discharge @ 56 Amps: 295 Minutes of Discharge @ 25 Amps: 736 CCA @ 0 Degrees (F) -18 Degrees (C): 720 CA @ 32 Degrees (F) – 0 Degrees (C): 865 Length: 11.61” (295mm) Width: 7.09” (180mm) Height: 14.41” (366mm) Additional Information: All of U.S. Battery’s AGM Batteries feature the latest and most advanced paste and plate making technologies available. Our Premium AGM Batteries are Sealed and Maintenance Free. They are Spill Proof, will not leak, and can withstand most freezing temperatures. U.S.Battery’s AGM products offer several advantages over both conventional flooded and GEL lead acid battery types. Since the acid (electrolyte) is absorbed in glass-mats (AGM) surrounding the plates, they will not spill if broken. In addition, since there is no free liquid to cause damage if frozen, our AGM Batteries are rarely damaged by freezing temperatures. Heat generation is reduced during the charge and discharge cycle, providing you longer and more reliable life cycles. All of U.S.Battery’s AGM products have very low self discharge rates allowing our batteries to be stored for longer periods of time without the need to boost charge as often. Hydrogen gas emission is less than 4%, allowing U.S.Battery’s AGM products to be used in aircraft applications and in areas with enclosed spaces (but not in sealed or gas-tight containers) U.S.Battery’s AGM 2000 plates are constructed and rigidly mounted while tightly packed to withstand shock and vibration found in many motive power applications giving you years of Reliable, Dependable and Maintenance Free usage.

Product Name:
US AGM 305


Voltage:
6-Volt Sealed AGM


Data:
20 Hour Rate: 312
5 Hour Rate: 271
Minutes of Discharge @ 75 Amps: 208
Minutes of Discharge @ 56 Amps: 295
Minutes of Discharge @ 25 Amps: 736
CCA @ 0 Degrees (F) -18 Degrees (C): 720
CA @ 32 Degrees (F) – 0 Degrees (C): 865

Length: 11.61” (295mm)
Width: 7.09” (180mm)
Height: 14.41” (366mm)

Additional Information:
All of U.S. Battery’s AGM Batteries feature the latest and most advanced paste and plate making technologies available.

Our Premium AGM Batteries are Sealed and Maintenance Free. They are Spill Proof, will not leak, and can withstand most freezing temperatures.

U.S.Battery’s AGM products offer several advantages over both conventional flooded and GEL lead acid battery types. Since the acid (electrolyte) is absorbed in glass-mats (AGM) surrounding the plates, they will not spill if broken. In addition, since there is no free liquid to cause damage if frozen, our AGM Batteries are rarely damaged by freezing temperatures. Heat generation is reduced during the charge and discharge cycle, providing you longer and more reliable life cycles. All of U.S.Battery’s AGM products have very low self discharge rates allowing our batteries to be stored for longer periods of time without the need to boost charge as often. Hydrogen gas emission is less than 4%, allowing U.S.Battery’s AGM products to be used in aircraft applications and in areas with enclosed spaces (but not in sealed or gas-tight containers) U.S.Battery’s AGM 2000 plates are constructed and rigidly mounted while tightly packed to withstand shock and vibration found in many motive power applications giving you years of Reliable, Dependable and Maintenance Free usage.

Supplier's Site

Technical Specifications

  U.S. Battery Manufacturing Co.
Product Category Batteries
Product Number US AGM 30
Product Name 6-Volt Sealed AGM Battery
Lead Acid Batteries Absorbent Glass Mat
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 6 volts
Capacity 312 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

AAA Batteries - 1769844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AAA
Specialty Cells Aaa
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details