Product Name:
US 6TL
Voltage:
12-Volt Low Maintenance Starting Battery – Military / Multi-purpose
Data:
M.C.A. @ 32° F: 1010min @ 56 Amps
M.C.A. @ 0° F: 825min @ 56 Amps
Minutes @ 25 Amps: 215
Length: 10 1/2” (267mm)
Width: 11 7/8” (302mm)
Height: 9” (229mm)
Additional Information:
U.S. Battery’s Flooded Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery.
Building the best Flooded Lead Acid Battery on the market comes from a better battery cell design, hand-made construction, and attention to details.
Made in America, U.S. Battery FLA batteries utilize the company’s exclusive formulation, allowing them to reach peak capacity in fewer cycles, higher total energy delivery, and an extended battery life. This is why U.S. Battery’s proven manufacturing processes, along with its reliable and dependable service, continues to be the most trusted world-wide brand for more than 88 years.
| U.S. Battery Manufacturing Co. | |
|---|---|
| Product Category | Batteries |
| Product Number | US 6TL |
| Product Name | 12-Volt Low Maintenance Starting Battery – Military / Multi-purpose |
| Lead Acid Batteries | Flooded |
| Specialty Cells | Nonstandard Cylindrical Batteries |
| Application | General Purpose; Military / Aerospace |
| Voltage | 12 volts |