U.S. Battery Manufacturing Co. 6-Volt Deep Cycle Battery – Golf, Multi-purpose US 2000 XC2

Description
Product Name: US 2000 XC2 Voltage: 6-Volt Deep Cycle – Golf, Multi-purpose Data: 20 Hour Rate: 216 Minutes of Discharge @ 75 Amps: 114 Minutes of Discharge @ 25 Amps: 445 Length: 10 1/4” (260mm) Width: 7 1/8” (181mm) Height: 11 1/4” (286mm) Additional Information: U.S. Battery’s Flooded Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery. Building the best Flooded Lead Acid Battery on the market comes from a better battery cell design, hand-made construction, and attention to details. Made in America, U.S. Battery FLA batteries utilize the company’s exclusive XC2™ formulation and Diamond Plate Technology®, allowing them to reach peak capacity in fewer cycles, higher total energy delivery, and an extended battery life. The high charge efficiency design also meets new California Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of chargers used in the field. This is why U.S. Battery’s proven manufacturing processes, along with its reliable and dependable service, continues to be the most trusted world-wide brand for more than 88 years.
Description
Product Name: US 2000 XC2 Voltage: 6-Volt Deep Cycle – Golf, Multi-purpose Data: 20 Hour Rate: 216 Minutes of Discharge @ 75 Amps: 114 Minutes of Discharge @ 25 Amps: 445 Length: 10 1/4” (260mm) Width: 7 1/8” (181mm) Height: 11 1/4” (286mm) Additional Information: U.S. Battery’s Flooded Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery. Building the best Flooded Lead Acid Battery on the market comes from a better battery cell design, hand-made construction, and attention to details. Made in America, U.S. Battery FLA batteries utilize the company’s exclusive XC2™ formulation and Diamond Plate Technology®, allowing them to reach peak capacity in fewer cycles, higher total energy delivery, and an extended battery life. The high charge efficiency design also meets new California Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of chargers used in the field. This is why U.S. Battery’s proven manufacturing processes, along with its reliable and dependable service, continues to be the most trusted world-wide brand for more than 88 years.

Suppliers

Company
Product
Description
Supplier Links
6-Volt Deep Cycle Battery – Golf, Multi-purpose - US 2000 XC2 - U.S. Battery Manufacturing Co.
Corona, CA, USA
6-Volt Deep Cycle Battery – Golf, Multi-purpose
US 2000 XC2
6-Volt Deep Cycle Battery – Golf, Multi-purpose US 2000 XC2
Product Name: US 2000 XC2 Voltage: 6-Volt Deep Cycle – Golf, Multi-purpose Data: 20 Hour Rate: 216 Minutes of Discharge @ 75 Amps: 114 Minutes of Discharge @ 25 Amps: 445 Length: 10 1/4” (260mm) Width: 7 1/8” (181mm) Height: 11 1/4” (286mm) Additional Information: U.S. Battery’s Flooded Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery. Building the best Flooded Lead Acid Battery on the market comes from a better battery cell design, hand-made construction, and attention to details. Made in America, U.S. Battery FLA batteries utilize the company’s exclusive XC2™ formulation and Diamond Plate Technology®, allowing them to reach peak capacity in fewer cycles, higher total energy delivery, and an extended battery life. The high charge efficiency design also meets new California Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of chargers used in the field. This is why U.S. Battery’s proven manufacturing processes, along with its reliable and dependable service, continues to be the most trusted world-wide brand for more than 88 years.

Product Name:
US 2000 XC2


Voltage:
6-Volt Deep Cycle – Golf, Multi-purpose


Data:
20 Hour Rate: 216
Minutes of Discharge @ 75 Amps: 114
Minutes of Discharge @ 25 Amps: 445

Length: 10 1/4” (260mm)
Width: 7 1/8” (181mm)
Height: 11 1/4” (286mm)

Additional Information:
U.S. Battery’s Flooded Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery.

Building the best Flooded Lead Acid Battery on the market comes from a better battery cell design, hand-made construction, and attention to details.

Made in America, U.S. Battery FLA batteries utilize the company’s exclusive XC2™ formulation and Diamond Plate Technology®, allowing them to reach peak capacity in fewer cycles, higher total energy delivery, and an extended battery life. The high charge efficiency design also meets new California Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of chargers used in the field. This is why U.S. Battery’s proven manufacturing processes, along with its reliable and dependable service, continues to be the most trusted world-wide brand for more than 88 years.

Supplier's Site

Technical Specifications

  U.S. Battery Manufacturing Co.
Product Category Batteries
Product Number US 2000 XC2
Product Name 6-Volt Deep Cycle Battery – Golf, Multi-purpose
Lead Acid Batteries Flooded
Specialty Cells Nonstandard Cylindrical Batteries
Application General Purpose; Golf
Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Torch Batteries - 4052881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Torch Batteries
Capacity 5 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details