Washer, Lock, Vented, Gold Plated
| UC Components, Inc. | |
|---|---|
| Product Category | Washers |
| Product Number | WL-38-AU |
| Product Name | Inch Lock Washers |
| Washer Type | Lockwasher, Helical Spring |
| Material | StainlessSteel |
| Finish | Gold Plated |
| Inside Diameter | 0.390 inch (9.906 mm) |