UC COMPONENTS, INC.
OVITB-379-BV -- INCH O-RINGS
UC Components, Inc.
Inch O-Rings
OVITB-379-BV
Description
O-Ring, Vacuum Baked
Description
O-Ring, Vacuum Baked
Technical Specifications
|
Product Category
|
O-rings |
|
Product Number
|
OVITB-379-BV |
|
Product Name
|
Inch O-Rings |
|
Inside Diameter (ID)
|
10.98 inch (279 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
Synthetic Rubbers
Polytetrafluoroethylene (PTFE)
View Details
Arizona Sealing Devices, Inc.
O-ring Size
Custom
Inside Diameter (ID)
0.9260 inch (23.52 mm)
Outside Diameter (OD)
1.06 inch (26.99 mm)
View Details
Inside Diameter (ID)
0.8590 inch (21.82 mm)
Cross-section
0.1390 inch (3.53 mm)
O-ring Hardness (Durometer)
75 durometer
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Inside Diameter (ID)
0.6102 inch (15.5 mm)
Outside Diameter (OD)
0.0787 inch (2 mm)
Synthetic Rubbers
Polychloroprene (CR - Neoprene)
View Details