Washer, Flat, Vented, Precision Cleaned
| UC Components, Inc. | |
|---|---|
| Product Category | Washers |
| Product Number | MFWV-12 |
| Product Name | Metric Vented Flat Washers |
| Washer Type | Flat or USS |
| Material | StainlessSteel |
| Finish | Precision Cleaned |
| Inside Diameter | 0.512 inch (13.000 mm) |