Washer, Flat, Vented, Silver Plated
| UC Components, Inc. | |
|---|---|
| Product Category | Washers |
| Product Number | MFWV-06-A |
| Product Name | Metric Vented Flat Washers |
| Washer Type | Flat or USS |
| Material | StainlessSteel |
| Finish | Silver Plated |
| Inside Diameter | 0.252 inch (6.400 mm) |