Washer, Flat, Vented, Electro Polished
| UC Components, Inc. | |
|---|---|
| Product Category | Washers |
| Product Number | MFWV-02.5-EP |
| Product Name | Metric Vented Flat Washers |
| Washer Type | Flat or USS |
| Material | StainlessSteel |
| Finish | Electro Polished |
| Inside Diameter | 0.106 inch (2.700 mm) |