Washer, Flat, Non-Vented, Electro Polished
| UC Components, Inc. | |
|---|---|
| Product Category | Washers |
| Product Number | MFW-02.5-EP |
| Product Name | Metric Flat Washers |
| Washer Type | Flat or USS |
| Material | StainlessSteel |
| Finish | Electro Polished |
| Inside Diameter | 0.106 inch (2.700 mm) |