MOD RF SENSOR FUSION GNSS RTK
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.207GHz, 1.227GHz, 1.246GHz, 1.561GHz, 1.575GHz, 1.602GHz -160dBm 921.6kbps 54-LGA (22x17)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | ZED-F9R-00B | ZED-F9R-00B |
| Product Name | RF and Wireless - RF Receivers | RF Receivers |
| Applications | GPS | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 54-SMD Module |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Sensitivity | -160 dBm | -160 dBm |