ZED-F9H RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.207GHz, 1.2276GHz, 1.246GHz, 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps 54-LGA (22x17)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | ZED-F9H-01B | ZED-F9H-01B |
| Product Name | RF and Wireless - RF Receivers | RF Receivers |
| Applications | GPS | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 54-SMD Module |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Sensitivity | -167 dBm | -167 dBm |