The TOBY-L210-62S-00 is a multi-mode LTE Cat 4 transceiver module that supports HSPA+ and 2G fallback. It is designed to provide a comprehensive cellular communication solution, offering download speeds of up to 150 Mbit/s and upload speeds of up to 50 Mbit/s. This module operates across multiple frequency bands, including support for various LTE, WCDMA/DC-HSPA+, and GSM/EGPRS bands, making it versatile for different network environments. The compact form factor allows for easy integration into various applications. However, it is important to note that this specific part number is listed as obsolete, which may affect availability and support for future projects.
Cellular GPRS, HSPA+, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
RF TXRX MOD CELLULAR SMD JAPAN
Cellular GPRS, HSPA+, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 672-TOBY-L210-62S-00TR-ND | TOBY-L210-62S-00 | TOBY-L210-62S-00 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz | 850 to 1900 MHz |
| Sensitivity | -112 dBm | -112 dBm | -112 dBm |