Cellular 4G LTE CAT-4 (AT&T/Verizon) Transceiver Module 850MHz, 1.9GHz Antenna Not Included Surface Mount
RF TXRX MODULE CELL 4G LTE CAT4
Cellular 4G LTE CAT-4 (AT&T/Verizon) Transceiver Module 850MHz, 1.9GHz Antenna Not Included Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 672-TOBY-L201-02STR-ND | TOBY-L201-02S | TOBY-L201-02S |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz | 850 to 1900 MHz |
| Sensitivity | -112 dBm | -112 dBm | -112 dBm |