u-blox AG Power Supplies - External/Internal (Off-Board) - LED Drivers SARA-U260-03S-01

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Packaging: Bulk Part Status: Obsolete Protocol: T1/CEPT Frequency: 330kHz Data Rate: 420Mbps Sensitivity: 1mV/g Serial Interfaces: I2C, JTAG, SPI, USART
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Packaging: Bulk Part Status: Obsolete Protocol: T1/CEPT Frequency: 330kHz Data Rate: 420Mbps Sensitivity: 1mV/g Serial Interfaces: I2C, JTAG, SPI, USART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
Power Supplies - External/Internal (Off-Board) - LED Drivers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Packaging: Bulk Part Status: Obsolete Protocol: T1/CEPT Frequency: 330kHz Data Rate: 420Mbps Sensitivity: 1mV/g Serial Interfaces: I2C, JTAG, SPI, USART

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Power Supplies - External/Internal (Off-Board) - LED Drivers
Packaging: Bulk
Part Status: Obsolete
Protocol: T1/CEPT
Frequency: 330kHz
Data Rate: 420Mbps
Sensitivity: 1mV/g
Serial Interfaces: I2C, JTAG, SPI, USART

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1264-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
3 suppliers
LED Driver ICs - 2195967 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1 milliamps
View Details
2 suppliers
LED Drivers - 1727-NCR421PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers