RF TXRX MOD CELL NAV SMD
RF TXRX MODULE CELL/NAV 4G SMD
RF TXRX MODULE CELL/NAV 4G SMD
RF TXRX MODULE CELL/NAV 4G SMD
Cellular, Navigation BeiDou, CDMA, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA, LTE, UMTS Transceiver Module 700MHz, 750MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 672-SARA-R422S-01BTR-ND | SARA-R422S-01B | SARA-R422S-01B |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 700 to 2100 MHz | 700 to 2100 MHz | 700 to 2100 MHz |
| Sensitivity | -167 dBm | -167 dBm | -167 dBm |
| Output Power | 33 dBm | 33 dBm | 33 dBm |