Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
802.15.4, Bluetooth Bluetooth v4.2, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
802.15.4, Bluetooth Bluetooth v4.2, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
802.15.4, Bluetooth Bluetooth v4.2, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
802.15.4, Bluetooth Bluetooth v4.2, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MODULE BT TRACE ANT SMD
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | R41Z-TA-R | 672-R41Z-TA-RDKR-ND | R41Z-TA-R | R41Z-TA-R |
| Product Name | Bluetooth Module | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key; Phase Shift Key | |||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -100 dBm | -100 dBm | -100 dBm |