u-blox AG RF Receivers NEO-M9V-20B

Description
RF RCVR M9 MULTI MODE PRO
Request a Quote Datasheet
Description
RF RCVR M9 MULTI MODE PRO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-NEO-M9V-20BDKR-ND - DigiKey
Thief River Falls, MN, United States
RF RCVR M9 MULTI MODE PRO

RF RCVR M9 MULTI MODE PRO

Buy Now Datasheet
RF Receivers - 672-NEO-M9V-20BCT-ND - DigiKey
Thief River Falls, MN, United States
RF RCVR M9 MULTI MODE PRO

RF RCVR M9 MULTI MODE PRO

Buy Now Datasheet
RF Receivers - 672-NEO-M9V-20BTR-ND - DigiKey
Thief River Falls, MN, United States
RF RCVR M9 MULTI MODE PRO

RF RCVR M9 MULTI MODE PRO

Buy Now Datasheet
RF Receivers - NEO-M9V-20B - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
NEO-M9V-20B
RF Receivers NEO-M9V-20B
RF RCVR M9 MULTI MODE PRO

RF RCVR M9 MULTI MODE PRO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 672-NEO-M9V-20BDKR-ND NEO-M9V-20B
Product Name RF Receivers RF Receivers
Device Type Receiver
Technology GPS
Interface USB
Operating Frequency 1561 MHz
Bias Current 0.5000 to 49 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4705-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 10.5 mA
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details