Cellular EDGE, GSM, HSDPA, HSUPA, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge
RF TXRX MODULE CEL AMERICA AT&T
Cellular EDGE, GSM, HSDPA, HSUPA, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 672-MPCI-L201-02S-ND | MPCI-L201-02S | MPCI-L201-02S |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -20.0 to 65.0 C (-4.0 to 149.0 F) | -20.0 to 65.0 C (-4.0 to 149.0 F) | -20.0 to 65.0 C (-4.0 to 149.0 F) |
| Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz | 850 to 1900 MHz |
| Output Power | 18 dBm | 18 dBm | 18 dBm |