MAX-M8 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm
MAX-M8 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm
MAX-M8 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm
RF RCVR GNSS/GPS 1.575GHZ 18LCC
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 672-MAX-M8Q-0TR-ND | MAX-M8Q-0 |
| Product Name | RF Receivers | RF Receivers |
| Device Type | Receiver | |
| Technology | GPS | |
| Operating Frequency | 1575 MHz | |
| Bias Current | 23 mA |