u-blox AG RF Receivers MAX-M10M-20B

Description
GNSS LCC MOD, FW IN ROM, LNA, SA
Request a Quote Datasheet
Description
GNSS LCC MOD, FW IN ROM, LNA, SA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-MAX-M10M-20BCT-ND - DigiKey
Thief River Falls, MN, United States
GNSS LCC MOD, FW IN ROM, LNA, SA

GNSS LCC MOD, FW IN ROM, LNA, SA

Buy Now Datasheet
RF Receivers - 672-MAX-M10M-20BTR-ND - DigiKey
Thief River Falls, MN, United States
GNSS LCC MOD, FW IN ROM, LNA, SA

GNSS LCC MOD, FW IN ROM, LNA, SA

Buy Now Datasheet
RF Receivers - 672-MAX-M10M-20BDKR-ND - DigiKey
Thief River Falls, MN, United States
GNSS LCC MOD, FW IN ROM, LNA, SA

GNSS LCC MOD, FW IN ROM, LNA, SA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 672-MAX-M10M-20BCT-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Data Rate 922 kbps
Bias Current 19.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51422-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54LS242/BCA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - 863-SI47951A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details