u-blox AG RF Receivers MAX-7W-0

Description
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Request a Quote Datasheet
Description
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-MAX-7W-0TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-MAX-7W-0TR-ND
RF Receivers 672-MAX-7W-0TR-ND
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

Buy Now Datasheet
RF Receivers - 672-MAX-7W-0CT-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-MAX-7W-0CT-ND
RF Receivers 672-MAX-7W-0CT-ND
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

Buy Now Datasheet
RF Receivers - 672-MAX-7W-0DKR-ND - DigiKey
Thief River Falls, MN, United States
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 672-MAX-7W-0TR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 54F244DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4760-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details