u-blox AG 3.6V Rf Receiver MAX-7W-0

Description
Cellular Module GPS/GLONASS/QZSS/SBA S UART 3.6V Product overview: MAX-7W-0 from u-blox is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MAX-7W-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cellular Module GPS/GLONASS/QZSS/SBA S UART 3.6V Product overview: MAX-7W-0 from u-blox is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MAX-7W-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V Rf Receiver - 870-MAX-7W-0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Rf Receiver
870-MAX-7W-0
3.6V Rf Receiver 870-MAX-7W-0
Cellular Module GPS/GLONASS/QZSS/SBA S UART 3.6V Product overview: MAX-7W-0 from u-blox is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MAX-7W-0 can be used for catalog matching and distributor lookup.

Cellular Module GPS/GLONASS/QZSS/SBAS UART 3.6V Product overview: MAX-7W-0 from u-blox is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MAX-7W-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - MAX-7W-0 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Receivers
MAX-7W-0
RF and Wireless - RF Receivers MAX-7W-0
RF RX GLONASS/GNSS/GPS 1.575GHZ

RF RX GLONASS/GNSS/GPS 1.575GHZ

Supplier's Site
RF Receivers - MAX-7W-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MAX-7W-0
RF Receivers MAX-7W-0
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-MAX-7W-0 MAX-7W-0 MAX-7W-0
Product Name 3.6V Rf Receiver RF and Wireless - RF Receivers RF Receivers
Features RoHS RoHS
Applications General Purpose
Package Type Surface Mount; Surface Mount Surface Mount; 18-SMD Module
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receivers - RXM-900-HP3-SPO - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-SMD Module
Features RoHS
Operating Temperature -30.0 to 80.0 C (-22.0 to 176.0 F)
View Details
Wireless Receiver - RF Rx SW922-4S 24VDC - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 916 MHz
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details