u-blox AG RF Receivers MAX-7Q-0

Description
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Request a Quote Datasheet
Description
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-MAX-7Q-0CT-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-MAX-7Q-0CT-ND
RF Receivers 672-MAX-7Q-0CT-ND
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

Buy Now Datasheet
RF Receivers - 672-MAX-7Q-0TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-MAX-7Q-0TR-ND
RF Receivers 672-MAX-7Q-0TR-ND
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

Buy Now Datasheet
RF Receivers - 672-MAX-7Q-0DKR-ND - DigiKey
Thief River Falls, MN, United States
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 672-MAX-7Q-0CT-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Switches - BGS18MA14E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Modems - ICs and Modules - SI2493-D-FS-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details